Red Valve Company, Inc. Storm Water Control Pinch Valves Series 5200 Pneumatic

Description
The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control. The valve has no packing to maintain or seats to wear, and the need for expensive body alloys is eliminated. Materials of construction Ductile Iron Body ATO/ATC, ATO/FC, ATC/FO Pneumatic, Diaphragm or hydraulic actuators Electric actuators also available,see 5200E Flanges ANSI B 16.5 Class 150 DIN, ASA, or BS standards also available
Description
The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control. The valve has no packing to maintain or seats to wear, and the need for expensive body alloys is eliminated. Materials of construction Ductile Iron Body ATO/ATC, ATO/FC, ATC/FO Pneumatic, Diaphragm or hydraulic actuators Electric actuators also available,see 5200E Flanges ANSI B 16.5 Class 150 DIN, ASA, or BS standards also available

Suppliers

Company
Product
Description
Supplier Links
Storm Water Control Pinch Valves - Series 5200 Pneumatic - Red Valve Company, Inc.
Carnegie, PA, USA
Storm Water Control Pinch Valves
Series 5200 Pneumatic
Storm Water Control Pinch Valves Series 5200 Pneumatic
The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control. The valve has no packing to maintain or seats to wear, and the need for expensive body alloys is eliminated. Materials of construction Ductile Iron Body ATO/ATC, ATO/FC, ATC/FO Pneumatic, Diaphragm or hydraulic actuators Electric actuators also available,see 5200E Flanges ANSI B 16.5 Class 150 DIN, ASA, or BS standards also available

The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control. The valve has no packing to maintain or seats to wear, and the need for expensive body alloys is eliminated.

Materials of construction

  • Ductile Iron Body
  • ATO/ATC, ATO/FC, ATC/FO
  • Pneumatic, Diaphragm or hydraulic actuators
  • Electric actuators also available,see 5200E
  • Flanges ANSI B 16.5 Class 150
  • DIN, ASA, or BS standards also available
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Industrial Valves
Product Number Series 5200 Pneumatic
Product Name Storm Water Control Pinch Valves
Valve Type Control Valve; Pinch
Primary Material Ductile Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
Media Water; Ground Water; Wastewater; Powder Solids; Slurries
Valve Size 1.00 to 4.00 inch (25.40 to 101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sampling Ball Valve - 1068003 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Manifold Mount -  Proportional Valves - E-PM-10-13-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details