Red Valve Company, Inc. Air Operated Pinch Valves Series 2600

Description
The Miniflex Valve has only four parts and requires little or no maintenance. The valve cycles rapidly, making it ideal for sampling, filling, and controlling. The elastomer sleeve is molded and does not have fabric reinforcement, making it easier to open and close. The 2600 is also an excellent choice for chemical feeding, dry powder, bagging and plastic molding applications with controlling acids, slurries, reagents or catalysts. Materials of construction Steel, Stainless Steel or PVC body Steel, Stainless Steel or PVC End connections Special end connections available
Description
The Miniflex Valve has only four parts and requires little or no maintenance. The valve cycles rapidly, making it ideal for sampling, filling, and controlling. The elastomer sleeve is molded and does not have fabric reinforcement, making it easier to open and close. The 2600 is also an excellent choice for chemical feeding, dry powder, bagging and plastic molding applications with controlling acids, slurries, reagents or catalysts. Materials of construction Steel, Stainless Steel or PVC body Steel, Stainless Steel or PVC End connections Special end connections available

Suppliers

Company
Product
Description
Supplier Links
Air Operated Pinch Valves - Series 2600 - Red Valve Company, Inc.
Carnegie, PA, USA
Air Operated Pinch Valves
Series 2600
Air Operated Pinch Valves Series 2600
The Miniflex Valve has only four parts and requires little or no maintenance. The valve cycles rapidly, making it ideal for sampling, filling, and controlling. The elastomer sleeve is molded and does not have fabric reinforcement, making it easier to open and close. The 2600 is also an excellent choice for chemical feeding, dry powder, bagging and plastic molding applications with controlling acids, slurries, reagents or catalysts. Materials of construction Steel, Stainless Steel or PVC body Steel, Stainless Steel or PVC End connections Special end connections available

The Miniflex Valve has only four parts and requires little or no maintenance. The valve cycles rapidly, making it ideal for sampling, filling, and controlling. The elastomer sleeve is molded and does not have fabric reinforcement, making it easier to open and close. The 2600 is also an excellent choice for chemical feeding, dry powder, bagging and plastic molding applications with controlling acids, slurries, reagents or catalysts.

Materials of construction

  • Steel, Stainless Steel or PVC body
  • Steel, Stainless Steel or PVC End connections
  • Special end connections available
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Industrial Valves
Product Number Series 2600
Product Name Air Operated Pinch Valves
Valve Type Pinch
Primary Material Stainless Steel; PVC; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
Media Water; Ground Water; Wastewater; Powder Solids; Slurries
Valve Size 0.12 to 2.00 inch (3.17 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 343 Diaphragm Valve Zero Dead Leg 1 - 1317005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E315D-1D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details