Red Valve Company, Inc. Datasheets for Flexible Expansion Joints

Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles.
Flexible Expansion Joints: Learn more

Product Name Notes
Red Valve Company’s Concentric & Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits...
Red Valve manufactures a complete line of Redflex® Expansion Joints, rubber fittings and rubber pipe. Expansion joints are designed to alleviate piping stress, compensate for movement, reduce noise, and isolate...
Red Valve manufactures a range of slip-on expansion joints to suit special low-pressure applications where a quick installation is important. The SL-50 Expansion Joint is designed to be quickly installed...
Redflex ® P-5 Vibration Pipe offers a workable solution to the problem of controlling vibration and reducing noise from pumps, compressors, and other equipment. It minimizes water hammer and eliminates...
Redflex ® Rubber Fittings are strong, durable, and flexible. They reduce noise and vibration from pumps, compressors, and other equipment, and allow for minor misalignment where abrasion or corrosion will...
The Redflex® Expansion Joint is used to compensate for pipeline movement and vibration. The construction of a Redflex® joint is very much like a heavy-duty truck tire: layers of high-quality...