Red Valve Company, Inc. Storm water Air Operated Pinch Valves Type A

Description
Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the rubber sleeve - the valve’s only wetted part. Materials of construction Cast Iron or Aluminum Body ANSI Class 125/150#, 250/300#
Description
Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the rubber sleeve - the valve’s only wetted part. Materials of construction Cast Iron or Aluminum Body ANSI Class 125/150#, 250/300#

Suppliers

Company
Product
Description
Supplier Links
Storm water Air Operated Pinch Valves - Type A - Red Valve Company, Inc.
Carnegie, PA, USA
Storm water Air Operated Pinch Valves
Type A
Storm water Air Operated Pinch Valves Type A
Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the rubber sleeve - the valve’s only wetted part. Materials of construction Cast Iron or Aluminum Body ANSI Class 125/150#, 250/300#

Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the rubber sleeve - the valve’s only wetted part.

Materials of construction

  • Cast Iron or Aluminum Body
  • ANSI Class 125/150#, 250/300#
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Industrial Valves
Product Number Type A
Product Name Storm water Air Operated Pinch Valves
Valve Type Pinch
Primary Material Aluminum; Cast Iron; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
Media Water; Ground Water; Wastewater; Powder Solids; Slurries
Valve Size 0.50 to 28.00 inch (12.70 to 711.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valve - FC - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Control Valve
Primary Material PVC; PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive/Ultra-Pure Liquids; Chemical
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-29-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
16mm FASPROP - 17-216C-00241+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.01 inch (0.20 mm)
View Details