Red Valve Company, Inc. Air Operated Pinch Valves Megaflex

Description
The Type A Megaflex is the most economical large diameter automatic valve available. First introduced by Red Valve, the Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the only wearing part, drastically reducing maintenance costs. The Megaflex Valve’s full-ported actuation is accomplished by air or hydraulic pressure. The Megaflex Valve’s steel body acts as a built-in actuator, eliminating costly pneumatic, electric, or hydraulic components. Regulating and controlling the amount of different air pressure applied into the cavern between the outside of the sleeve and inside of the valve body will open, throttle or close valve. 15 psi over line pressure will close the Megaflex. Materials of construction Cast Iron or Fabricated Steel Body ANSI Class 125/150#
Description
The Type A Megaflex is the most economical large diameter automatic valve available. First introduced by Red Valve, the Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the only wearing part, drastically reducing maintenance costs. The Megaflex Valve’s full-ported actuation is accomplished by air or hydraulic pressure. The Megaflex Valve’s steel body acts as a built-in actuator, eliminating costly pneumatic, electric, or hydraulic components. Regulating and controlling the amount of different air pressure applied into the cavern between the outside of the sleeve and inside of the valve body will open, throttle or close valve. 15 psi over line pressure will close the Megaflex. Materials of construction Cast Iron or Fabricated Steel Body ANSI Class 125/150#

Suppliers

Company
Product
Description
Supplier Links
Air Operated Pinch Valves - Megaflex - Red Valve Company, Inc.
Carnegie, PA, USA
Air Operated Pinch Valves
Megaflex
Air Operated Pinch Valves Megaflex
The Type A Megaflex is the most economical large diameter automatic valve available. First introduced by Red Valve, the Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the only wearing part, drastically reducing maintenance costs. The Megaflex Valve’s full-ported actuation is accomplished by air or hydraulic pressure. The Megaflex Valve’s steel body acts as a built-in actuator, eliminating costly pneumatic, electric, or hydraulic components. Regulating and controlling the amount of different air pressure applied into the cavern between the outside of the sleeve and inside of the valve body will open, throttle or close valve. 15 psi over line pressure will close the Megaflex. Materials of construction Cast Iron or Fabricated Steel Body ANSI Class 125/150#

The Type A Megaflex is the most economical large diameter automatic valve available. First introduced by Red Valve, the Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the elastomer sleeve is the only wearing part, drastically reducing maintenance costs. The Megaflex Valve’s full-ported actuation is accomplished by air or hydraulic pressure. The Megaflex Valve’s steel body acts as a built-in actuator, eliminating costly pneumatic, electric, or hydraulic components. Regulating and controlling the amount of different air pressure applied into the cavern between the outside of the sleeve and inside of the valve body will open, throttle or close valve. 15 psi over line pressure will close the Megaflex.

Materials of construction

  • Cast Iron or Fabricated Steel Body
  • ANSI Class 125/150#
Supplier's Site

Technical Specifications

  Red Valve Company, Inc.
Product Category Industrial Valves
Product Number Megaflex
Product Name Air Operated Pinch Valves
Valve Type Pinch
Primary Material Steel; Rubber; Sleeve Options: Gum Rubber, EPDM, Neoprene, Hypalon, Buna-N, Viton
Media Water; Ground Water; Wastewater; Powder Solids; Slurries
Valve Size 30.00 to 84.00 inch (762.00 to 2133.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121608030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.15 inch (80.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Compact Air Valve - ES-2*-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-5-GA 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.50 inch (12.70 mm)
View Details