Proportion-Air, Inc. Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. | |
| Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations... | |
| Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of... | |
| Electro-pneumatic pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. | |
| Stainless steel angle seated control valve for liquid and gases: This valve incorporates an integral closed loop pneumatic positioning system. Built in LVDT (Linear Variable Differential Transformer) guarantees valve positioning. | |
| The DQB3 is a complete electronic pressure control valve package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume... | |
| Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves with a digital display. The QPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps... | |
| Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves with a digital display. Two loop version accepts a feedback from wide ranges of external sensors. The QPV utilizes a... | |
| Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. The MPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid:... | |
| Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. The QPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid:... | |
| Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. Two loop version accepts a feedback from a wide ranges of external sensors.The MPV utilizes a variable orifice valve on... | |
| Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. Two loop version accepts a feedback from wide ranges of external sensors. The QPV utilizes a variable orifice valve on... |