Proportion-Air, Inc. Electro Pneumatic Pressure Control Valve DQB1

Description
Electro-pneumatic pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be assembled to air piloted regulator for high flow, higher pressure and various media control. Digital display shows control pressure.
Description
Electro-pneumatic pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be assembled to air piloted regulator for high flow, higher pressure and various media control. Digital display shows control pressure.

Suppliers

Company
Product
Description
Supplier Links
Electro Pneumatic Pressure Control Valve - DQB1 - Proportion-Air, Inc.
McCordsville, IN, USA
Electro Pneumatic Pressure Control Valve
DQB1
Electro Pneumatic Pressure Control Valve DQB1
Electro-pneumatic pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be assembled to air piloted regulator for high flow, higher pressure and various media control. Digital display shows control pressure.

Electro-pneumatic pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be assembled to air piloted regulator for high flow, higher pressure and various media control. Digital display shows control pressure.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Industrial Valves
Product Number DQB1
Product Name Electro Pneumatic Pressure Control Valve
Valve Type Control Valve
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Gas; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Valve - TV/US-X - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Hot Oil, Glycol; Air; Compressed Air; Chemical
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Air solenoid valve - CPE18-M2H-5/3G-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers