Proportion-Air, Inc. Electro Pneumatic Pressure Control Valve DQB2

Description
Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.
Description
Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Suppliers

Company
Product
Description
Supplier Links
Electro Pneumatic Pressure Control Valve - DQB2 - Proportion-Air, Inc.
McCordsville, IN, USA
Electro Pneumatic Pressure Control Valve
DQB2
Electro Pneumatic Pressure Control Valve DQB2
Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Industrial Valves
Product Number DQB2
Product Name Electro Pneumatic Pressure Control Valve
Valve Type Control Valve
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Gas; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121466007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.79 inch (20.00 mm)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E215E-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-A-ZCP180 3VX4X2 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-410A
Valve Size 0.38 inch (9.52 mm)
View Details