Proportion-Air, Inc. Closed Loop Pressure Control Valve QB2

Description
Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.
Description
Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Suppliers

Company
Product
Description
Supplier Links
Closed Loop Pressure Control Valve - QB2 - Proportion-Air, Inc.
McCordsville, IN, USA
Closed Loop Pressure Control Valve
QB2
Closed Loop Pressure Control Valve QB2
Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Industrial Valves
Product Number QB2
Product Name Closed Loop Pressure Control Valve
Valve Type Control Valve
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Gas; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Gear - 113781030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2M-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-39S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details