Proportion-Air, Inc. Datasheets for Air Pressure Regulators
Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices.
Air Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. | |
| Brass construction is suitable for non-corrosive liquid | |
| Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with... | |
| Control pressure up to 150 psig and as low as inches of water column | |
| Control pressure up to 200 psig | |
| Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of... | |
| High pressure control up to 300 psig | |
| High pressure control up to 350 psig | |
| Modified R-Series for high flow vacuum control | |
| Modified spring for low pressure control is available | |
| Port size is 1/4 inch inlet and 1/2 inch NPT outlet | |
| Pressure control up to 250 psig | |
| R-SERIES cleaned for oxygen service and with modified bonnet for fast response | |
| High pressure control up to 300 psig Piston Style Operation allows rapid response High relief flow Port size from 1/4 to 1-1/4 inch NPT |