Proportion-Air, Inc. OEM Pressure Control Valve MM2

Description
Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.
Description
Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Suppliers

Company
Product
Description
Supplier Links
OEM Pressure Control Valve - MM2 - Proportion-Air, Inc.
McCordsville, IN, USA
OEM Pressure Control Valve
MM2
OEM Pressure Control Valve MM2
Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Industrial Valves
Product Number MM2
Product Name OEM Pressure Control Valve
Valve Type Control Valve
Primary Material Aluminum; Brass / Bronze
Media Gas; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Brass Valve - EHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Metal Seated; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Wastewater; Gas; Hydraulic; Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121462025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 2.56 inch (65.00 mm)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details