Proportion-Air, Inc. Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 10 or 220 VAC input power options | |
| CE & UL approved | |
| Combination of 15Vdc power supply and command voltage generator | |
| Gain and offset adjustment of DC voltage | |
| 15Vdc output voltage 2.8 A output current 110 to 240 VAC input power DIN rail mounted Built in EMI filter, low ripple noise High efficiency, low working temperature CE & |