Proportion-Air, Inc. Electro Pneumatic Control Valve MPV2

Description
Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. Two loop version accepts a feedback from a wide ranges of external sensors.The MPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer allows users to virtually eliminate the dead-band of the control circuit, resulting in superior system resolution. Ideal for very sensitive applications such leak testing at low pressures and dispensing applications. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options.
Description
Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. Two loop version accepts a feedback from a wide ranges of external sensors.The MPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer allows users to virtually eliminate the dead-band of the control circuit, resulting in superior system resolution. Ideal for very sensitive applications such leak testing at low pressures and dispensing applications. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options.

Suppliers

Company
Product
Description
Supplier Links
Electro Pneumatic Control Valve - MPV2 - Proportion-Air, Inc.
McCordsville, IN, USA
Electro Pneumatic Control Valve
MPV2
Electro Pneumatic Control Valve MPV2
Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. Two loop version accepts a feedback from a wide ranges of external sensors.The MPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer allows users to virtually eliminate the dead-band of the control circuit, resulting in superior system resolution. Ideal for very sensitive applications such leak testing at low pressures and dispensing applications. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options.

Ultra High Resolution electro-pneumatic closed loop proportional pressure control valves. Two loop version accepts a feedback from a wide ranges of external sensors.The MPV utilizes a variable orifice valve on the inlet side which eliminates the digital steps of traditional ON/OFF solenoid: The field adjustable hysteresis potentiometer allows users to virtually eliminate the dead-band of the control circuit, resulting in superior system resolution. Ideal for very sensitive applications such leak testing at low pressures and dispensing applications. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Industrial Valves
Product Number MPV2
Product Name Electro Pneumatic Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86781 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
3-Way Reduced Port L-ported Brass Ball Valve - 365NSRL-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details