Proportion-Air, Inc. OEM Pressure Control Valve MM1

Description
Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.
Description
Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Suppliers

Company
Product
Description
Supplier Links
OEM Pressure Control Valve - MM1 - Proportion-Air, Inc.
McCordsville, IN, USA
OEM Pressure Control Valve
MM1
OEM Pressure Control Valve MM1
Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Industrial Valves
Product Number MM1
Product Name OEM Pressure Control Valve
Valve Type Control Valve
Primary Material Aluminum; Brass / Bronze
Media Gas; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Hilton Swing Check Valve (H-950) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details
BIFOLD - Pneumatic Pilot Valves, PPV-16 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details