Proportion-Air, Inc. Datasheets for Flow Transmitters
Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases.
Flow Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The DFA flow monitor is a flow to atmosphere mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is... | |
| The DFP flow transducer is a pressure compensated mass flow transducer with a digital display. The operating pressure of the compressed gas is measured and the flow transducer output is... | |
| The DFR flow monitor is a pressure regulated mass flow transducer with a digital display. It provides flow measurement in real time, less than 10ms. There are no moving parts... | |
| The FA flow monitor is a flow to atmosphere mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is... | |
| The FP flow transducer is a pressure compensated mass flow transducer. The operating pressure of the compressed gas is measured and the flow transducer output is compensated for the change... | |
| The FR flow monitor is a pressure regulated mass flow transducer which provides flow measurement in real time, less than 10ms. There are no moving parts and it is immune... |