Proportion-Air, Inc. High Pressure Regulator GP1

Description
1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled to a volume booster for higher flow or a ratio amplifier for higher pressure
Description
1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled to a volume booster for higher flow or a ratio amplifier for higher pressure

Suppliers

Company
Product
Description
Supplier Links
High Pressure Regulator - GP1 - Proportion-Air, Inc.
McCordsville, IN, USA
High Pressure Regulator
GP1
High Pressure Regulator GP1
1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled to a volume booster for higher flow or a ratio amplifier for higher pressure

1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled to a volume booster for higher flow or a ratio amplifier for higher pressure

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Industrial Valves
Product Number GP1
Product Name High Pressure Regulator
Valve Type Control Valve
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Gas; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Safety Exhaust Valve - VMH2 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121530012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details
10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details