Proportion-Air, Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
10 or 220 VAC input power options
CE & UL approved
Combination of 15Vdc power supply and command voltage generator
Gain and offset adjustment of DC voltage
15Vdc output voltage 2.8 A output current 110 to 240 VAC input power DIN rail mounted Built in EMI filter, low ripple noise High efficiency, low working temperature CE &