Wilo AG Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Axially spilt case pump mounted on a baseplate Application Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water Applications in municipal water supply,... | |
| Glandless circulation pump with threaded connection or flange connection, EC motor with automatic power adjustment. Application Hot-water heating systems of all kinds, air-conditioning systems, closed cooling circuits, industrial circulation systems. | |
| Glandless circulation pump with threaded connection, blocking-current proof EC motor and integrated electronic power control. Application All hot water heating systems, air-conditioning applications, industrial circulation systems. Materials Pump housing: cast... | |
| High-efficiency inline pump with EC motor and electronic duty adaptation in glanded construction. Version as single-stage low-pressure centrifugal pump with flange connection and mechanical shaft seal. Application Pumping of heating... | |
| Highly efficient water-supply unit (non self-priming) ready for connection with 2 to 4 vertically arranged Helix EXCEL stainless steel high-pressure centrifugal pumps switched in parallel; each pump is equipped with... | |
| Multistage submersible pump in sectional construction with VdS approval for vertical or horizontal installation for supplying sprinkler systems Application For pumping water without long-fibre and abrasive constituents for supplying sprinkler... | |
| Non-self-priming water supply unit with frequency converter. Heavy-duty multistage pump with stainless steel hydraulics Simple operation and adjustment via display with plain text display, status indicator, analysis function, adjustment of... | |
| Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections Application Water supply and pressure boosting Industrial circulation... | |
| Pressure boosting systems for fire fighting according to EN 12845. Consists of 1 or 2 pumps, depending on the module, with horizontal base plate - EN 733 - with spacer... | |
| Self-priming water-supply unit Application Water supply Sprinkling Irrigation and spraying Pumping water from wells and out of low-lying tanks Special features/product advantages Ideal for outdoor applications (hobby, garden) Rust-free stainless... | |
| Sewage lifting unit with solids separation system for installation in a building or concrete sump. Connection-ready fully submersible sewage pumping station with solids separation system and a gas- and watertight... | |
| Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary... | |
| Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application For pumping in continuous duty of:... | |
| Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation. Application For pumping... |