Wilo AG Circulation Pumps with Threaded or Flanged Connections Wilo-Yonos MAXO

Description
Glandless circulation pump with threaded connection or flange connection, EC motor with automatic power adjustment. Application Hot-water heating systems of all kinds, air-conditioning systems, closed cooling circuits, industrial circulation systems. Special features/product advantages LED display for the indication of set delivery head and error messages Simple adjustment when replacing an uncontrolled standard pump with preselectable speed stages, e.g. Wilo-TOP-S Electrical connection with Wilo plug System availability ensured via collective fault signal Pump housing with cataphoretic (KTL) coating protects against corrosion due to condensation formation
Description
Glandless circulation pump with threaded connection or flange connection, EC motor with automatic power adjustment. Application Hot-water heating systems of all kinds, air-conditioning systems, closed cooling circuits, industrial circulation systems. Special features/product advantages LED display for the indication of set delivery head and error messages Simple adjustment when replacing an uncontrolled standard pump with preselectable speed stages, e.g. Wilo-TOP-S Electrical connection with Wilo plug System availability ensured via collective fault signal Pump housing with cataphoretic (KTL) coating protects against corrosion due to condensation formation

Suppliers

Company
Product
Description
Supplier Links
Circulation Pumps with Threaded or Flanged Connections - Wilo-Yonos MAXO - Wilo AG
Dortmund, Germany
Circulation Pumps with Threaded or Flanged Connections
Wilo-Yonos MAXO
Circulation Pumps with Threaded or Flanged Connections Wilo-Yonos MAXO
Glandless circulation pump with threaded connection or flange connection, EC motor with automatic power adjustment. Application Hot-water heating systems of all kinds, air-conditioning systems, closed cooling circuits, industrial circulation systems. Special features/product advantages LED display for the indication of set delivery head and error messages Simple adjustment when replacing an uncontrolled standard pump with preselectable speed stages, e.g. Wilo-TOP-S Electrical connection with Wilo plug System availability ensured via collective fault signal Pump housing with cataphoretic (KTL) coating protects against corrosion due to condensation formation

Glandless circulation pump with threaded connection or flange connection, EC motor with automatic power adjustment.

Application

Hot-water heating systems of all kinds, air-conditioning systems, closed cooling circuits, industrial circulation systems.

Special features/product advantages

  • LED display for the indication of set delivery head and error messages
  • Simple adjustment when replacing an uncontrolled standard pump with preselectable speed stages, e.g. Wilo-TOP-S
  • Electrical connection with Wilo plug
  • System availability ensured via collective fault signal
  • Pump housing with cataphoretic (KTL) coating protects against corrosion due to condensation formation
Supplier's Site

Technical Specifications

  Wilo AG
Product Category Liquid Handling Pumps
Product Number Wilo-Yonos MAXO
Product Name Circulation Pumps with Threaded or Flanged Connections
Pump Type Circulation Pump
Discharge Pressure ? to 145.0 psi (? to 102 m of Water)
Liquid Flow 36.104 to 281.783 GPM (136.76 to 1067.36 L/min)
Media Temperature -4 to 230 F (-20 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details