Wilo AG Datasheets for Water Pumps
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more
| Product Name | Notes |
|---|---|
| Axially spilt case pump mounted on a baseplate Application Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water Applications in municipal water supply,... | |
| Highly efficient water-supply unit (non self-priming) ready for connection with 2 to 4 vertically arranged Helix EXCEL stainless steel high-pressure centrifugal pumps switched in parallel; each pump is equipped with... | |
| Multistage submersible pump in sectional construction with VdS approval for vertical or horizontal installation for supplying sprinkler systems Application For pumping water without long-fibre and abrasive constituents for supplying sprinkler... | |
| Non-self-priming water supply unit with frequency converter. Heavy-duty multistage pump with stainless steel hydraulics Simple operation and adjustment via display with plain text display, status indicator, analysis function, adjustment of... | |
| Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections Application Water supply and pressure boosting Industrial circulation... | |
| Pressure boosting systems for fire fighting according to EN 12845. Consists of 1 or 2 pumps, depending on the module, with horizontal base plate - EN 733 - with spacer... | |
| Self-priming water-supply unit Application Water supply Sprinkling Irrigation and spraying Pumping water from wells and out of low-lying tanks Special features/product advantages Ideal for outdoor applications (hobby, garden) Rust-free stainless... |