Wilo AG Submersible Sewage Pumps with Stainless Steel Motor Wilo-Rexa FIT

Description
Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation. Application For pumping in intermittent operation of: Waste water and sewage Waste water containing faeces Sludges up to maximum 8% dry matter (depending on the selected hydraulics) Materials Motor housing: 1.4301 Hydraulic housing: EN-GJL250 Impeller: EN-GJL250 Static seals: NBR Sealing on pump side: SiC/SiC Sealing on motor side: C/MgSiO4 Shaft end: Stainless steel 1.4021
Description
Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation. Application For pumping in intermittent operation of: Waste water and sewage Waste water containing faeces Sludges up to maximum 8% dry matter (depending on the selected hydraulics) Materials Motor housing: 1.4301 Hydraulic housing: EN-GJL250 Impeller: EN-GJL250 Static seals: NBR Sealing on pump side: SiC/SiC Sealing on motor side: C/MgSiO4 Shaft end: Stainless steel 1.4021

Suppliers

Company
Product
Description
Supplier Links
Submersible Sewage Pumps with Stainless Steel Motor - Wilo-Rexa FIT - Wilo AG
Dortmund, Germany
Submersible Sewage Pumps with Stainless Steel Motor
Wilo-Rexa FIT
Submersible Sewage Pumps with Stainless Steel Motor Wilo-Rexa FIT
Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation. Application For pumping in intermittent operation of: Waste water and sewage Waste water containing faeces Sludges up to maximum 8% dry matter (depending on the selected hydraulics) Materials Motor housing: 1.4301 Hydraulic housing: EN-GJL250 Impeller: EN-GJL250 Static seals: NBR Sealing on pump side: SiC/SiC Sealing on motor side: C/MgSiO4 Shaft end: Stainless steel 1.4021

Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation.

Application

For pumping in intermittent operation of:

  • Waste water and sewage
  • Waste water containing faeces
  • Sludges up to maximum 8% dry matter (depending on the selected hydraulics)

Materials

  • Motor housing: 1.4301
  • Hydraulic housing: EN-GJL250
  • Impeller: EN-GJL250
  • Static seals: NBR
  • Sealing on pump side: SiC/SiC
  • Sealing on motor side: C/MgSiO4
  • Shaft end: Stainless steel 1.4021
Supplier's Site

Technical Specifications

  Wilo AG
Product Category Liquid Handling Pumps
Product Number Wilo-Rexa FIT
Product Name Submersible Sewage Pumps with Stainless Steel Motor
Pump Type Centrifugal Pump; Submersible Pump
Discharge Pressure 38.4 psi (27 m of Water)
Liquid Flow 396.258 GPM (1500.98 L/min)
Media Temperature 104 to 140 F (40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
S4G1-E30 460/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details