Wilo AG Datasheets for Wastewater Pumps
Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water.
Wastewater Pumps: Learn more
| Product Name | Notes |
|---|---|
| Sewage lifting unit with solids separation system for installation in a building or concrete sump. Connection-ready fully submersible sewage pumping station with solids separation system and a gas- and watertight... | |
| Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary... | |
| Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application For pumping in continuous duty of:... | |
| Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation. Application For pumping... |