Wilo AG Drainage Sump Pumps with Float Switch Wilo-Drain TMR 32

Description
Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be provided onsite (regulation concerning outdoor installation) must be utilised in accordance with EN 60335-2,41. Application For pumping clear or slightly muddy water From tanks, sumps or pits For overflows and flooding For draining basement stairways and basement areas
Description
Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be provided onsite (regulation concerning outdoor installation) must be utilised in accordance with EN 60335-2,41. Application For pumping clear or slightly muddy water From tanks, sumps or pits For overflows and flooding For draining basement stairways and basement areas

Suppliers

Company
Product
Description
Supplier Links
Drainage Sump Pumps with Float Switch - Wilo-Drain TMR 32 - Wilo AG
Dortmund, Germany
Drainage Sump Pumps with Float Switch
Wilo-Drain TMR 32
Drainage Sump Pumps with Float Switch Wilo-Drain TMR 32
Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be provided onsite (regulation concerning outdoor installation) must be utilised in accordance with EN 60335-2,41. Application For pumping clear or slightly muddy water From tanks, sumps or pits For overflows and flooding For draining basement stairways and basement areas

Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary applications. A residual current device for a trigger current of 30 mA that is to be provided onsite (regulation concerning outdoor installation) must be utilised in accordance with EN 60335-2,41.

Application

For pumping clear or slightly muddy water

  • From tanks, sumps or pits
  • For overflows and flooding
  • For draining basement stairways and basement areas
Supplier's Site

Technical Specifications

  Wilo AG
Product Category Liquid Handling Pumps
Product Number Wilo-Drain TMR 32
Product Name Drainage Sump Pumps with Float Switch
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump; Utility Pump
Discharge Pressure 10.0 psi (7 m of Water)
Liquid Flow 61.640 GPM (233.49 L/min)
Media Temperature 37 to 95 F (3 to 35 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details