Wilo AG Water-Supply Pumps with Frequency Converter Electronic Control Wilo-EMHIL

Description
Non-self-priming water supply unit with frequency converter. Heavy-duty multistage pump with stainless steel hydraulics Simple operation and adjustment via display with plain text display, status indicator, analysis function, adjustment of the control parameters (PID), freeze protection Plug & Pump, pre-assembled and fitted with connecting cable Meets the EMC standards for domestic use (EN 61000-6-2 and EN 61000-6-3) Float switch can be connected optionallly
Description
Non-self-priming water supply unit with frequency converter. Heavy-duty multistage pump with stainless steel hydraulics Simple operation and adjustment via display with plain text display, status indicator, analysis function, adjustment of the control parameters (PID), freeze protection Plug & Pump, pre-assembled and fitted with connecting cable Meets the EMC standards for domestic use (EN 61000-6-2 and EN 61000-6-3) Float switch can be connected optionallly

Suppliers

Company
Product
Description
Supplier Links
Water-Supply Pumps with Frequency Converter Electronic Control - Wilo-EMHIL - Wilo AG
Dortmund, Germany
Water-Supply Pumps with Frequency Converter Electronic Control
Wilo-EMHIL
Water-Supply Pumps with Frequency Converter Electronic Control Wilo-EMHIL
Non-self-priming water supply unit with frequency converter. Heavy-duty multistage pump with stainless steel hydraulics Simple operation and adjustment via display with plain text display, status indicator, analysis function, adjustment of the control parameters (PID), freeze protection Plug & Pump, pre-assembled and fitted with connecting cable Meets the EMC standards for domestic use (EN 61000-6-2 and EN 61000-6-3) Float switch can be connected optionallly

Non-self-priming water supply unit with frequency converter. Heavy-duty multistage pump with stainless steel hydraulics


  • Simple operation and adjustment via display with plain text display, status indicator, analysis function, adjustment of the control parameters (PID), freeze protection
  • Plug & Pump, pre-assembled and fitted with connecting cable
  • Meets the EMC standards for domestic use (EN 61000-6-2 and EN 61000-6-3)
  • Float switch can be connected optionallly
Supplier's Site

Technical Specifications

  Wilo AG
Product Category Liquid Handling Pumps
Product Number Wilo-EMHIL
Product Name Water-Supply Pumps with Frequency Converter Electronic Control
Pump Type Centrifugal Pump; Dewatering Pump; Utility Pump; Water Supply Pump
Liquid Flow 22.014 to 35.223 GPM (83.39 to 133.42 L/min)
Media Temperature 32 to 104 F (0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details