Wilo AG Axially Split Case Pumps Wilo-SCP

Description
Axially spilt case pump mounted on a baseplate Application Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water Applications in municipal water supply, irrigation, building services, general industry, power stations, etc. Special features/product advantages Efficient hydraulics for high flow rates up to 17,000 m³/h Low NPSH thanks to double suction impeller High process reliability and easy maintenance without removing the pressure or suction lines Decreased noise level and reduced vibrations Options: Drinking water approval (KTW, ACS), innovative Ceram CT coating Materials Pump housing: EN-GJL-250 Impeller: G-CuSn10 Shaft: X12Cr13
Description
Axially spilt case pump mounted on a baseplate Application Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water Applications in municipal water supply, irrigation, building services, general industry, power stations, etc. Special features/product advantages Efficient hydraulics for high flow rates up to 17,000 m³/h Low NPSH thanks to double suction impeller High process reliability and easy maintenance without removing the pressure or suction lines Decreased noise level and reduced vibrations Options: Drinking water approval (KTW, ACS), innovative Ceram CT coating Materials Pump housing: EN-GJL-250 Impeller: G-CuSn10 Shaft: X12Cr13

Suppliers

Company
Product
Description
Supplier Links
Axially Split Case Pumps - Wilo-SCP - Wilo AG
Dortmund, Germany
Axially Split Case Pumps
Wilo-SCP
Axially Split Case Pumps Wilo-SCP
Axially spilt case pump mounted on a baseplate Application Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water Applications in municipal water supply, irrigation, building services, general industry, power stations, etc. Special features/product advantages Efficient hydraulics for high flow rates up to 17,000 m³/h Low NPSH thanks to double suction impeller High process reliability and easy maintenance without removing the pressure or suction lines Decreased noise level and reduced vibrations Options: Drinking water approval (KTW, ACS), innovative Ceram CT coating Materials Pump housing: EN-GJL-250 Impeller: G-CuSn10 Shaft: X12Cr13

Axially spilt case pump mounted on a baseplate

Application

  • Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water
  • Applications in municipal water supply, irrigation, building services, general industry, power stations, etc.

Special features/product advantages

  • Efficient hydraulics for high flow rates up to 17,000 m³/h
  • Low NPSH thanks to double suction impeller
  • High process reliability and easy maintenance without removing the pressure or suction lines
  • Decreased noise level and reduced vibrations
  • Options: Drinking water approval (KTW, ACS), innovative Ceram CT coating

Materials

  • Pump housing: EN-GJL-250
  • Impeller: G-CuSn10
  • Shaft: X12Cr13
Supplier's Site

Technical Specifications

  Wilo AG
Product Category Liquid Handling Pumps
Product Number Wilo-SCP
Product Name Axially Split Case Pumps
Pump Type Centrifugal Pump; Split Case Pump; Water Supply Pump
Discharge Pressure ? to 256.0 psi (? to 180 m of Water)
Liquid Flow 74848.733 GPM (283517.93 L/min)
Media Temperature 18 to 248 F (-8 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details