Wilo AG Submersible Sewage Pumps Wilo-Rexa PRO

Description
Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application For pumping in continuous duty of: Wastewater Sewage containing faeces Sludges up to max. 8 % dry matter (depending on the selected hydraulics)
Description
Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application For pumping in continuous duty of: Wastewater Sewage containing faeces Sludges up to max. 8 % dry matter (depending on the selected hydraulics)

Suppliers

Company
Product
Description
Supplier Links
Submersible Sewage Pumps - Wilo-Rexa PRO - Wilo AG
Dortmund, Germany
Submersible Sewage Pumps
Wilo-Rexa PRO
Submersible Sewage Pumps Wilo-Rexa PRO
Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application For pumping in continuous duty of: Wastewater Sewage containing faeces Sludges up to max. 8 % dry matter (depending on the selected hydraulics)

Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation.

Application

For pumping in continuous duty of:

  • Wastewater
  • Sewage containing faeces
  • Sludges up to max. 8 % dry matter (depending on the selected hydraulics)
Supplier's Site

Technical Specifications

  Wilo AG
Product Category Liquid Handling Pumps
Product Number Wilo-Rexa PRO
Product Name Submersible Sewage Pumps
Pump Type Centrifugal Pump; Submersible Pump
Discharge Pressure 4.3 to 29.9 psi (3 to 21 m of Water)
Liquid Flow 792.516 GPM (3001.95 L/min)
Media Temperature 104 to 140 F (40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details