Wilo AG Multistage Centrifugal Pumps with EC Motors Wilo-Helix EXCEL

Description
Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections Application Water supply and pressure boosting Industrial circulation systems Process water Cooling water circulation systems Fire extinguishing systems Washing systems Irrigation Special features/product advantages High-efficiency EC motor (better than the IE4 efficiency value) Integrated electronic control “High-Efficiency Drive” Simple operation thanks to tried-and-tested "red-button technology" and a clearly arranged display User-friendly "X-Seal" cartridge mechanical seal and spacer coupling (from 5.5 kW) for fast and easy maintenance Flexible integration into building automation Drinking water approval for all components that come in contact with the fluid (EPDM version)
Description
Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections Application Water supply and pressure boosting Industrial circulation systems Process water Cooling water circulation systems Fire extinguishing systems Washing systems Irrigation Special features/product advantages High-efficiency EC motor (better than the IE4 efficiency value) Integrated electronic control “High-Efficiency Drive” Simple operation thanks to tried-and-tested "red-button technology" and a clearly arranged display User-friendly "X-Seal" cartridge mechanical seal and spacer coupling (from 5.5 kW) for fast and easy maintenance Flexible integration into building automation Drinking water approval for all components that come in contact with the fluid (EPDM version)

Suppliers

Company
Product
Description
Supplier Links
Multistage Centrifugal Pumps with EC Motors - Wilo-Helix EXCEL - Wilo AG
Dortmund, Germany
Multistage Centrifugal Pumps with EC Motors
Wilo-Helix EXCEL
Multistage Centrifugal Pumps with EC Motors Wilo-Helix EXCEL
Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections Application Water supply and pressure boosting Industrial circulation systems Process water Cooling water circulation systems Fire extinguishing systems Washing systems Irrigation Special features/product advantages High-efficiency EC motor (better than the IE4 efficiency value) Integrated electronic control “High-Efficiency Drive” Simple operation thanks to tried-and-tested "red-button technology" and a clearly arranged display User-friendly "X-Seal" cartridge mechanical seal and spacer coupling (from 5.5 kW) for fast and easy maintenance Flexible integration into building automation Drinking water approval for all components that come in contact with the fluid (EPDM version)

Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections

Application

  • Water supply and pressure boosting
  • Industrial circulation systems
  • Process water
  • Cooling water circulation systems
  • Fire extinguishing systems
  • Washing systems
  • Irrigation

Special features/product advantages

  • High-efficiency EC motor (better than the IE4 efficiency value)
  • Integrated electronic control “High-Efficiency Drive”
  • Simple operation thanks to tried-and-tested "red-button technology" and a clearly arranged display
  • User-friendly "X-Seal" cartridge mechanical seal and spacer coupling (from 5.5 kW) for fast and easy maintenance
  • Flexible integration into building automation
  • Drinking water approval for all components that come in contact with the fluid (EPDM version)
Supplier's Site

Technical Specifications

  Wilo AG
Product Category Liquid Handling Pumps
Product Number Wilo-Helix EXCEL
Product Name Multistage Centrifugal Pumps with EC Motors
Pump Type Centrifugal Pump; Submersible Pump; Water Supply Pump
Discharge Pressure 71.1 to 341.4 psi (50 to 240 m of Water)
Liquid Flow 17.611 to 330.215 GPM (66.71 to 1250.81 L/min)
Media Temperature -22 to 248 F (-30 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details