Wilo AG Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Axially spilt case pump mounted on a baseplate Application Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water Applications in municipal water supply,... | |
| Multistage submersible pump in sectional construction with VdS approval for vertical or horizontal installation for supplying sprinkler systems Application For pumping water without long-fibre and abrasive constituents for supplying sprinkler... | |
| Non-self-priming water supply unit with frequency converter. Heavy-duty multistage pump with stainless steel hydraulics Simple operation and adjustment via display with plain text display, status indicator, analysis function, adjustment of... | |
| Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections Application Water supply and pressure boosting Industrial circulation... | |
| Submersible pump suitable for stationary, fully automatic operation. A pressure hose of appropriate length is connected for mobile use, while a pipe is connected to the pressure port for stationary... | |
| Submersible sewage pump for continuous duty, made of grey cast iron for stationary and portable wet well installation and stationary dry well installation. Application For pumping in continuous duty of:... | |
| Submersible sewage pump for intermittent operation with grey cast iron hydraulics and stainless steel motor for stationary and portable wet well installation and stationary dry well installation. Application For pumping... |