Wilo AG Circulation Pumps with Threaded Connections Wilo-Stratos PICO

Description
Glandless circulation pump with threaded connection, blocking-current proof EC motor and integrated electronic power control. Application All hot water heating systems, air-conditioning applications, industrial circulation systems. Materials Pump housing: cast iron Thermal insulation: polypropylene Shaft: Stainless steel Bearing: carbon, metal impregnated Impeller: plastic
Description
Glandless circulation pump with threaded connection, blocking-current proof EC motor and integrated electronic power control. Application All hot water heating systems, air-conditioning applications, industrial circulation systems. Materials Pump housing: cast iron Thermal insulation: polypropylene Shaft: Stainless steel Bearing: carbon, metal impregnated Impeller: plastic

Suppliers

Company
Product
Description
Supplier Links
Circulation Pumps with Threaded  Connections - Wilo-Stratos PICO - Wilo AG
Dortmund, Germany
Circulation Pumps with Threaded Connections
Wilo-Stratos PICO
Circulation Pumps with Threaded Connections Wilo-Stratos PICO
Glandless circulation pump with threaded connection, blocking-current proof EC motor and integrated electronic power control. Application All hot water heating systems, air-conditioning applications, industrial circulation systems. Materials Pump housing: cast iron Thermal insulation: polypropylene Shaft: Stainless steel Bearing: carbon, metal impregnated Impeller: plastic

Glandless circulation pump with threaded connection, blocking-current proof EC motor and integrated electronic power control.

Application

All hot water heating systems, air-conditioning applications, industrial circulation systems.

Materials

  • Pump housing: cast iron
  • Thermal insulation: polypropylene
  • Shaft: Stainless steel
  • Bearing: carbon, metal impregnated
  • Impeller: plastic
Supplier's Site

Technical Specifications

  Wilo AG
Product Category Liquid Handling Pumps
Product Number Wilo-Stratos PICO
Product Name Circulation Pumps with Threaded Connections
Pump Type Circulation Pump
Discharge Pressure ? to 145.0 psi (? to 102 m of Water)
Liquid Flow 11.007 to 17.611 GPM (41.69 to 66.71 L/min)
Media Temperature -4 to 230 F (-20 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details