Ralston Instruments, Inc. APGV (300 psi / 20 bar) pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process conn. APGV-0000

Description
APGV-0000 APGV (300 psi / 20 bar) pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process conn. Quick and efficient pneumatic field testing of pressure transmitters, gauges or switches. Portable, hand operated pump easily generates 300 psi (20 bar) without electricity or compressed air Light, compact pump can be easily transported to remote locations Fine adjustment piston allows the user to achieve an exact pressure for cardinal point pressure calibrations Precisely vent pressure with soft seated bleed valve Quick-disconnect gauge adapter allows changing test gauges without using a wrench Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - APGV Assembly (APGV) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
APGV-0000 APGV (300 psi / 20 bar) pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process conn. Quick and efficient pneumatic field testing of pressure transmitters, gauges or switches. Portable, hand operated pump easily generates 300 psi (20 bar) without electricity or compressed air Light, compact pump can be easily transported to remote locations Fine adjustment piston allows the user to achieve an exact pressure for cardinal point pressure calibrations Precisely vent pressure with soft seated bleed valve Quick-disconnect gauge adapter allows changing test gauges without using a wrench Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - APGV Assembly (APGV) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APGV (300 psi / 20 bar) pump, 1/4
Novelty, OH, USA
APGV (300 psi / 20 bar) pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process conn.
APGV-0000
APGV (300 psi / 20 bar) pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process conn. APGV-0000
APGV-0000 APGV (300 psi / 20 bar) pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process conn. Quick and efficient pneumatic field testing of pressure transmitters, gauges or switches. Portable, hand operated pump easily generates 300 psi (20 bar) without electricity or compressed air Light, compact pump can be easily transported to remote locations Fine adjustment piston allows the user to achieve an exact pressure for cardinal point pressure calibrations Precisely vent pressure with soft seated bleed valve Quick-disconnect gauge adapter allows changing test gauges without using a wrench Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - APGV Assembly (APGV) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

APGV-0000
APGV (300 psi / 20 bar) pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process conn.
Quick and efficient pneumatic field testing of pressure transmitters, gauges or switches.
Portable, hand operated pump easily generates 300 psi (20 bar) without electricity or compressed air
Light, compact pump can be easily transported to remote locations
Fine adjustment piston allows the user to achieve an exact pressure for cardinal point pressure calibrations
Precisely vent pressure with soft seated bleed valve
Quick-disconnect gauge adapter allows changing test gauges without using a wrench
Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench
Rugged, all metal construction improves temperature and pressure stability
Made in U.S.A.
Item Includes
Hand Pump - APGV Assembly (APGV)
Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Liquid Handling Pumps
Product Number APGV-0000
Product Name APGV (300 psi / 20 bar) pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process conn.
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB3 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 300.000 GPM (0.00 to 1136.36 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Positive Displacement Pumps - 1254046 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.898 GPM (3.40 L/min)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
DC Motor Pumps - MA - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details