Ralston Instruments, Inc. DPPV (+100 psi to -25" Hg) pump, 3/8" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. DPPV-3FBA-RG

Description
DPPV-3FBA-RG DPPV (+100 psi to -25" Hg) pump, 3/8" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included) Generate either 125 psi (8.6 bar) pressure or -25In Hg (-635 mm Hg) vacuum with the same pump Unique design allows the user to convert from pressure to vacuum by simply twisting a knob, even with gloves on Two outlet ports allow connection to reference pressure gauge or pressure calibrator as well as device under test, thus eliminating a tee Large volume fine adjustment piston provides precise control, even at very low pressures Precisely vent pressure with soft seated bleed valve Made in U.S.A. Item Includes Hand Pump - DPPV Assembly (DPPV) Gauge Adapter - G 3/8" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass (QTHA-3FBA-RG) Hose - Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long (QTQT-HOS-1m) Hose Adapter - G 1/4" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass (QTHA-2FB0-RG)
Datasheet
Description
DPPV-3FBA-RG DPPV (+100 psi to -25" Hg) pump, 3/8" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included) Generate either 125 psi (8.6 bar) pressure or -25In Hg (-635 mm Hg) vacuum with the same pump Unique design allows the user to convert from pressure to vacuum by simply twisting a knob, even with gloves on Two outlet ports allow connection to reference pressure gauge or pressure calibrator as well as device under test, thus eliminating a tee Large volume fine adjustment piston provides precise control, even at very low pressures Precisely vent pressure with soft seated bleed valve Made in U.S.A. Item Includes Hand Pump - DPPV Assembly (DPPV) Gauge Adapter - G 3/8" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass (QTHA-3FBA-RG) Hose - Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long (QTQT-HOS-1m) Hose Adapter - G 1/4" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass (QTHA-2FB0-RG)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPPV (+100 psi to -25
Novelty, OH, USA
DPPV (+100 psi to -25" Hg) pump, 3/8" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn.
DPPV-3FBA-RG
DPPV (+100 psi to -25" Hg) pump, 3/8" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. DPPV-3FBA-RG
DPPV-3FBA-RG DPPV (+100 psi to -25" Hg) pump, 3/8" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included) Generate either 125 psi (8.6 bar) pressure or -25In Hg (-635 mm Hg) vacuum with the same pump Unique design allows the user to convert from pressure to vacuum by simply twisting a knob, even with gloves on Two outlet ports allow connection to reference pressure gauge or pressure calibrator as well as device under test, thus eliminating a tee Large volume fine adjustment piston provides precise control, even at very low pressures Precisely vent pressure with soft seated bleed valve Made in U.S.A. Item Includes Hand Pump - DPPV Assembly (DPPV) Gauge Adapter - G 3/8" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass (QTHA-3FBA-RG) Hose - Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long (QTQT-HOS-1m) Hose Adapter - G 1/4" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass (QTHA-2FB0-RG)

DPPV-3FBA-RG
DPPV (+100 psi to -25" Hg) pump, 3/8" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn.
Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included)
Generate either 125 psi (8.6 bar) pressure or -25In Hg (-635 mm Hg) vacuum with the same pump
Unique design allows the user to convert from pressure to vacuum by simply twisting a knob, even with gloves on
Two outlet ports allow connection to reference pressure gauge or pressure calibrator as well as device under test, thus eliminating a tee
Large volume fine adjustment piston provides precise control, even at very low pressures
Precisely vent pressure with soft seated bleed valve
Made in U.S.A.
Item Includes
Hand Pump - DPPV Assembly (DPPV)
Gauge Adapter - G 3/8" female BSPP (ISO 228/1) x female Quick-test, no check-valve, brass (QTHA-3FBA-RG)
Hose - Quick-test 6900 psi hose, brass hose ends, 1 m (3.3 ft) long (QTQT-HOS-1m)
Hose Adapter - G 1/4" female BSPP (ISO 228/1) x male Quick-test, no check-valve, brass (QTHA-2FB0-RG)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Liquid Handling Pumps
Product Number DPPV-3FBA-RG
Product Name DPPV (+100 psi to -25" Hg) pump, 3/8" FBSPP gauge adapter, 1m hose, 1/4†FBSPP process conn.
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details