Ralston Instruments, Inc. APGV (300 psi / 20 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process conn. APGV-100PSIG-D

Description
APGV-100PSIG-D APGV (300 psi / 20 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure gauge Portable, hand operated pump easily generates 300 psi (20 bar) without electricity or compressed air Light, compact pump can be easily transported to remote locations Fine adjustment piston allows the user to achieve an exact pressure for cardinal point pressure calibrations Precisely vent pressure with soft seated bleed valve Quick-disconnect gauge adapter allows changing test gauges without using a wrench Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - APGV Assembly (APGV) Gauge - 0-100 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0100) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Description
APGV-100PSIG-D APGV (300 psi / 20 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure gauge Portable, hand operated pump easily generates 300 psi (20 bar) without electricity or compressed air Light, compact pump can be easily transported to remote locations Fine adjustment piston allows the user to achieve an exact pressure for cardinal point pressure calibrations Precisely vent pressure with soft seated bleed valve Quick-disconnect gauge adapter allows changing test gauges without using a wrench Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - APGV Assembly (APGV) Gauge - 0-100 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0100) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Suppliers

Company
Product
Description
Supplier Links
APGV (300 psi / 20 bar) pump, 100 psi digital gauge, 3ft hose, 1/4
Novelty, OH, USA
APGV (300 psi / 20 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process conn.
APGV-100PSIG-D
APGV (300 psi / 20 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process conn. APGV-100PSIG-D
APGV-100PSIG-D APGV (300 psi / 20 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process conn. Calibrate pressure instrumentation to 300 psi with air using the included pressure gauge Portable, hand operated pump easily generates 300 psi (20 bar) without electricity or compressed air Light, compact pump can be easily transported to remote locations Fine adjustment piston allows the user to achieve an exact pressure for cardinal point pressure calibrations Precisely vent pressure with soft seated bleed valve Quick-disconnect gauge adapter allows changing test gauges without using a wrench Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - APGV Assembly (APGV) Gauge - 0-100 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0100) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

APGV-100PSIG-D
APGV (300 psi / 20 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process conn.
Calibrate pressure instrumentation to 300 psi with air using the included pressure gauge
Portable, hand operated pump easily generates 300 psi (20 bar) without electricity or compressed air
Light, compact pump can be easily transported to remote locations
Fine adjustment piston allows the user to achieve an exact pressure for cardinal point pressure calibrations
Precisely vent pressure with soft seated bleed valve
Quick-disconnect gauge adapter allows changing test gauges without using a wrench
Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench
Rugged, all metal construction improves temperature and pressure stability
Made in U.S.A.
Item Includes
Hand Pump - APGV Assembly (APGV)
Gauge - 0-100 psig Digital Pressure Gauge (±0.25% full scale accuracy) (GAUD-0100)
Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site

Technical Specifications

  Ralston Instruments, Inc.
Product Category Liquid Handling Pumps
Product Number APGV-100PSIG-D
Product Name APGV (300 psi / 20 bar) pump, 100 psi digital gauge, 3ft hose, 1/4" MNPT process conn.
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details