Ralston Instruments, Inc. 3000 psi (210 bar) HPGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection HPGV-0000

Description
HPGV-0000 3000 psi (210 bar) HPGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection Pressure source and gauge in one hand. Directly connect to a process connection and calibrate using your precision gauge. Fine adjustment piston provides an easy way to fine tune exact pressure Vent valve is both durable and precise Liquid reservoir holds enough fluid for multiple calibrations Marine brass construction resists corrosion and abuse Quick-disconnect gauge adapter allows changing gauges without using a wrench Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Item Includes Hand Pump - HPGV Assembly (HPGV) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
HPGV-0000 3000 psi (210 bar) HPGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection Pressure source and gauge in one hand. Directly connect to a process connection and calibrate using your precision gauge. Fine adjustment piston provides an easy way to fine tune exact pressure Vent valve is both durable and precise Liquid reservoir holds enough fluid for multiple calibrations Marine brass construction resists corrosion and abuse Quick-disconnect gauge adapter allows changing gauges without using a wrench Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Item Includes Hand Pump - HPGV Assembly (HPGV) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000 psi (210 bar) HPGV pump, 1/4
Novelty, OH, USA
3000 psi (210 bar) HPGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection
HPGV-0000
3000 psi (210 bar) HPGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection HPGV-0000
HPGV-0000 3000 psi (210 bar) HPGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection Pressure source and gauge in one hand. Directly connect to a process connection and calibrate using your precision gauge. Fine adjustment piston provides an easy way to fine tune exact pressure Vent valve is both durable and precise Liquid reservoir holds enough fluid for multiple calibrations Marine brass construction resists corrosion and abuse Quick-disconnect gauge adapter allows changing gauges without using a wrench Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Item Includes Hand Pump - HPGV Assembly (HPGV) Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

HPGV-0000
3000 psi (210 bar) HPGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection
Pressure source and gauge in one hand. Directly connect to a process connection and calibrate using your precision gauge.
Fine adjustment piston provides an easy way to fine tune exact pressure
Vent valve is both durable and precise
Liquid reservoir holds enough fluid for multiple calibrations
Marine brass construction resists corrosion and abuse
Quick-disconnect gauge adapter allows changing gauges without using a wrench
Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench
Item Includes
Hand Pump - HPGV Assembly (HPGV)
Gauge Adapter - 1/4" Female NPT swivel, brass (SWIV-2FBW)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Liquid Handling Pumps
Product Number HPGV-0000
Product Name 3000 psi (210 bar) HPGV pump, 1/4" female NPT gauge swivel, 3ft hose, 1/4" MNPT process connection
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details