Ralston Instruments, Inc. 5000 psi (350 bar) XH0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection XH0V-0000

Description
XH0V-0000 5000 psi (350 bar) XH0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection. Connect this directly between the equipment to be tested and a reference. No need for a "T" joint. Portable hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise pressure Vent valve is both durable and precise Liquid reservoir holds enough fluid for multiple calibrations Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - XHGV Assembly (XHGV) Gauge Adapter - Male Quick-test swivel, brass (SWIV-QTBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
XH0V-0000 5000 psi (350 bar) XH0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection. Connect this directly between the equipment to be tested and a reference. No need for a "T" joint. Portable hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise pressure Vent valve is both durable and precise Liquid reservoir holds enough fluid for multiple calibrations Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - XHGV Assembly (XHGV) Gauge Adapter - Male Quick-test swivel, brass (SWIV-QTBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000 psi (350 bar) XH0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4
Novelty, OH, USA
5000 psi (350 bar) XH0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection
XH0V-0000
5000 psi (350 bar) XH0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection XH0V-0000
XH0V-0000 5000 psi (350 bar) XH0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection. Connect this directly between the equipment to be tested and a reference. No need for a "T" joint. Portable hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise pressure Vent valve is both durable and precise Liquid reservoir holds enough fluid for multiple calibrations Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - XHGV Assembly (XHGV) Gauge Adapter - Male Quick-test swivel, brass (SWIV-QTBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

XH0V-0000
5000 psi (350 bar) XH0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection
Simple, fast field testing for connecting a calibrator to a process connection. Connect this directly between the equipment to be tested and a reference. No need for a "T" joint.
Portable hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar)
Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee.
Fine Adjustment piston provides an easy way to achieve precise pressure
Vent valve is both durable and precise
Liquid reservoir holds enough fluid for multiple calibrations
Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench
Rugged, all metal construction improves temperature and pressure stability
Made in U.S.A.
Item Includes
Hand Pump - XHGV Assembly (XHGV)
Gauge Adapter - Male Quick-test swivel, brass (SWIV-QTBW)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Liquid Handling Pumps
Product Number XH0V-0000
Product Name 5000 psi (350 bar) XH0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details