Ralston Instruments, Inc. DPPV (+100 psi to -25" Hg) pump, 1/4" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. DPPV-2MBA

Description
DPPV-2MBA DPPV (+100 psi to -25" Hg) pump, 1/4" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included) Generate either 125 psi (8.6 bar) pressure or -25In Hg (-635 mm Hg) vacuum with the same pump Unique design allows the user to convert from pressure to vacuum by simply twisting a knob, even with gloves on Two outlet ports allow connection to reference pressure gauge or pressure calibrator as well as device under test, thus eliminating a tee Large volume fine adjustment piston provides precise control, even at very low pressures Precisely vent pressure with soft seated bleed valve Made in U.S.A. Item Includes Hand Pump - DPPV Assembly (DPPV) Gauge Adapter - 1/4" male NPT x female Quick-test, no check-valve, brass (QTHA-2MBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
DPPV-2MBA DPPV (+100 psi to -25" Hg) pump, 1/4" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included) Generate either 125 psi (8.6 bar) pressure or -25In Hg (-635 mm Hg) vacuum with the same pump Unique design allows the user to convert from pressure to vacuum by simply twisting a knob, even with gloves on Two outlet ports allow connection to reference pressure gauge or pressure calibrator as well as device under test, thus eliminating a tee Large volume fine adjustment piston provides precise control, even at very low pressures Precisely vent pressure with soft seated bleed valve Made in U.S.A. Item Includes Hand Pump - DPPV Assembly (DPPV) Gauge Adapter - 1/4" male NPT x female Quick-test, no check-valve, brass (QTHA-2MBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPPV (+100 psi to -25
Novelty, OH, USA
DPPV (+100 psi to -25" Hg) pump, 1/4" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn.
DPPV-2MBA
DPPV (+100 psi to -25" Hg) pump, 1/4" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. DPPV-2MBA
DPPV-2MBA DPPV (+100 psi to -25" Hg) pump, 1/4" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn. Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included) Generate either 125 psi (8.6 bar) pressure or -25In Hg (-635 mm Hg) vacuum with the same pump Unique design allows the user to convert from pressure to vacuum by simply twisting a knob, even with gloves on Two outlet ports allow connection to reference pressure gauge or pressure calibrator as well as device under test, thus eliminating a tee Large volume fine adjustment piston provides precise control, even at very low pressures Precisely vent pressure with soft seated bleed valve Made in U.S.A. Item Includes Hand Pump - DPPV Assembly (DPPV) Gauge Adapter - 1/4" male NPT x female Quick-test, no check-valve, brass (QTHA-2MBA) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

DPPV-2MBA
DPPV (+100 psi to -25" Hg) pump, 1/4" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn.
Create pressure or vacuum and calibrate instrumentation using a pressure gauge or calibrator attached to the pump (gauge or calibrator not included)
Generate either 125 psi (8.6 bar) pressure or -25In Hg (-635 mm Hg) vacuum with the same pump
Unique design allows the user to convert from pressure to vacuum by simply twisting a knob, even with gloves on
Two outlet ports allow connection to reference pressure gauge or pressure calibrator as well as device under test, thus eliminating a tee
Large volume fine adjustment piston provides precise control, even at very low pressures
Precisely vent pressure with soft seated bleed valve
Made in U.S.A.
Item Includes
Hand Pump - DPPV Assembly (DPPV)
Gauge Adapter - 1/4" male NPT x female Quick-test, no check-valve, brass (QTHA-2MBA)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Liquid Handling Pumps
Product Number DPPV-2MBA
Product Name DPPV (+100 psi to -25" Hg) pump, 1/4" MNPT gauge adapter, 3ft hose, 1/4" MNPT process conn.
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details