Ralston Instruments, Inc. 3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection HP0V-0000

Description
HP0V-0000 3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection. Connect this directly between the equipment to be tested and a reference. No need for a "T" joint. Portable hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise pressure Vent valve is both durable and precise Liquid reservoir holds enough fluid for multiple calibrations Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - HPGV Assembly (HPGV) Gauge Adapter - Male Quick-test swivel, brass (SWIV-QTBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
HP0V-0000 3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection. Connect this directly between the equipment to be tested and a reference. No need for a "T" joint. Portable hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise pressure Vent valve is both durable and precise Liquid reservoir holds enough fluid for multiple calibrations Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - HPGV Assembly (HPGV) Gauge Adapter - Male Quick-test swivel, brass (SWIV-QTBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4
Novelty, OH, USA
3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection
HP0V-0000
3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection HP0V-0000
HP0V-0000 3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection Simple, fast field testing for connecting a calibrator to a process connection. Connect this directly between the equipment to be tested and a reference. No need for a "T" joint. Portable hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise pressure Vent valve is both durable and precise Liquid reservoir holds enough fluid for multiple calibrations Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - HPGV Assembly (HPGV) Gauge Adapter - Male Quick-test swivel, brass (SWIV-QTBW) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

HP0V-0000
3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection
Simple, fast field testing for connecting a calibrator to a process connection. Connect this directly between the equipment to be tested and a reference. No need for a "T" joint.
Portable hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar)
Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee.
Fine Adjustment piston provides an easy way to achieve precise pressure
Vent valve is both durable and precise
Liquid reservoir holds enough fluid for multiple calibrations
Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench
Rugged, all metal construction improves temperature and pressure stability
Made in U.S.A.
Item Includes
Hand Pump - HPGV Assembly (HPGV)
Gauge Adapter - Male Quick-test swivel, brass (SWIV-QTBW)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Liquid Handling Pumps
Product Number HP0V-0000
Product Name 3000 psi (210 bar) HP0V pump, 2 male Quick-test outlet ports, 3ft hose, 1/4" MNPT process connection
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details
Gear Pumps - ALP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2030.5 to 3625.9 psi (1428 to 2549 m of Water)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details