Ralston Instruments, Inc. AP0V (300 psi / 20 bar) pump, no gauge connection, with 3ft hose, 1/4" MNPT process connection AP0V-0000

Description
AP0V-0000 AP0V (300 psi / 20 bar) pump, no gauge connection, with 3ft hose, 1/4" MNPT process connection The quickest and most economical way to perform pneumatic field calibrations on pressure transmitters, switches or gauges using an external pressure calibrator as the reference Pressure calibration can be performed without electricity or nitrogen to 300 psi Two outlet ports allow the user to attach pump to both device under test and external pressure reference thus eliminating a tee Fine adjustment piston allows the user to achieve an exact pressure for cardinal point pressure calibrations Precisely vent pressure with soft seated bleed valve Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - AP0V Assembly (AP0V) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet
Description
AP0V-0000 AP0V (300 psi / 20 bar) pump, no gauge connection, with 3ft hose, 1/4" MNPT process connection The quickest and most economical way to perform pneumatic field calibrations on pressure transmitters, switches or gauges using an external pressure calibrator as the reference Pressure calibration can be performed without electricity or nitrogen to 300 psi Two outlet ports allow the user to attach pump to both device under test and external pressure reference thus eliminating a tee Fine adjustment piston allows the user to achieve an exact pressure for cardinal point pressure calibrations Precisely vent pressure with soft seated bleed valve Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - AP0V Assembly (AP0V) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AP0V (300 psi / 20 bar) pump, no gauge connection, with 3ft hose, 1/4
Novelty, OH, USA
AP0V (300 psi / 20 bar) pump, no gauge connection, with 3ft hose, 1/4" MNPT process connection
AP0V-0000
AP0V (300 psi / 20 bar) pump, no gauge connection, with 3ft hose, 1/4" MNPT process connection AP0V-0000
AP0V-0000 AP0V (300 psi / 20 bar) pump, no gauge connection, with 3ft hose, 1/4" MNPT process connection The quickest and most economical way to perform pneumatic field calibrations on pressure transmitters, switches or gauges using an external pressure calibrator as the reference Pressure calibration can be performed without electricity or nitrogen to 300 psi Two outlet ports allow the user to attach pump to both device under test and external pressure reference thus eliminating a tee Fine adjustment piston allows the user to achieve an exact pressure for cardinal point pressure calibrations Precisely vent pressure with soft seated bleed valve Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench Rugged, all metal construction improves temperature and pressure stability Made in U.S.A. Item Includes Hand Pump - AP0V Assembly (AP0V) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

AP0V-0000
AP0V (300 psi / 20 bar) pump, no gauge connection, with 3ft hose, 1/4" MNPT process connection
The quickest and most economical way to perform pneumatic field calibrations on pressure transmitters, switches or gauges using an external pressure calibrator as the reference
Pressure calibration can be performed without electricity or nitrogen to 300 psi
Two outlet ports allow the user to attach pump to both device under test and external pressure reference thus eliminating a tee
Fine adjustment piston allows the user to achieve an exact pressure for cardinal point pressure calibrations
Precisely vent pressure with soft seated bleed valve
Low volume Quick-test hose, gauge adapter and process connection can be attached to pump without thread sealant or a wrench
Rugged, all metal construction improves temperature and pressure stability
Made in U.S.A.
Item Includes
Hand Pump - AP0V Assembly (AP0V)
Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft)
Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)

Supplier's Site Datasheet

Technical Specifications

  Ralston Instruments, Inc.
Product Category Liquid Handling Pumps
Product Number AP0V-0000
Product Name AP0V (300 psi / 20 bar) pump, no gauge connection, with 3ft hose, 1/4" MNPT process connection
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
GML/GMB Mag-Drive Gear Pump -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details