Magnatex Pumps, Inc. Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits Max viscosity: 25000 cSt Max system pressure:...
Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex®
End Suction, for the lowest NPSH required. Top discharge, center line mounted, for high stability in heavy duty, bare frame mounting, close couple on request. Operating limits Max viscosity: 200...
Extremely rugged design, virgin PFA injection molded casing, magnetic drive, sealless, SiC rear casing, designed to ANSI dimensions. Rear casing can be flushed for solids. Maximum Flow: 140 gpm Maximum...
Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of...
lose coupled, compact, MP/MPH Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance...
Magnatex designs and fabricates custom industrial pump skids to client specifications. These skids feature Magnatex manufactured pumps and baseplates, industrial motors, client specified valves, flow meters and instrumentation all engineered...
Magnatex®/ Texel® ME Series sub-ANSI pumps are dependable, durable, replaceable liner, magnetic drive pumps. They are the solution for low to medium flow, corrosive fluid applications. These pumps provide a...
Magnatex/Texel MTA Series sealless, mag-drive pumps feature a transfer molded, mechanically attached PFA lining that is thicker and more uniform than our competitors’ roto-molded linings. Ideal for almost all industrial...
Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release” issues.
MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series,...
Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping...
The long-coupled pump is connected to the B5 motor type by an elastic coupling. Operating limits Max viscosity: over 10000 cSt Max system pressure: 16 bar Higher pressure on request...
The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical...
The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to...