Magnatex Pumps, Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Features: Clockwise rotation with centerline exhaust Round flange for easy connection to standard ducting Easy removal of suction cone for ease of maintenance Highly efficient production system facilitates rapid order... | |
| Features: High efficiency blowers custom engineered for trouble free operation in electrolytic soda plants Blowers are constructed with titanium impellers and FRP/titanium castings. | |
| Features: Highly corrosion resistant FRP (fiberglass) construction High performance compared to our competitors Oil lubricated bearing system Belt driven with completely enclosed belt guard FRP (fiberglass) molded casing Easy maintenance... | |
| Features: Highly corrosion resistant FRP fiberglass construction High performance compared to our competition Same great features as our FTF range except close coupled design, which eliminates belt drive maintenance and... | |
| Features: Oil lubricated bearings are vastly superior to grease lubricated units Exclusive / proprietary molding method has become the standard for low volume, high pressure turbo blowers. Extremely easy maintenance... |