Magnatex Pumps, Inc. Magnetic Drive Pump MPL Series

Description
Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex® pumps give you higher efficiency with lower horsepower and a lower total cost of ownership. Standard SiC-X bearing system for enhanced dry running capability Straddle-mounted, double bearing design reduces shaft load and bearing wear when compared to our competitors’ typical cantilevered, overhung designs Slip-fit construction allows easy maintenance and on-site repairs with no special tools required Large internal flow path handles solids: 1% at 500μ; 8% at 100μ. Close-coupled configuration eliminates coupling and motor alignment issues No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps eliminate “Reportable Release” issues Handles toxic, noxious and corrosive liquids for leak-free pumping with increased safety to plant personnel and the environment Optional high-temperature construction to handle up to 660°F Optional baffled rear casing design for enhanced solids handling Material of Construction 316SS Alloy 20 Alloy B&C
Description
Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex® pumps give you higher efficiency with lower horsepower and a lower total cost of ownership. Standard SiC-X bearing system for enhanced dry running capability Straddle-mounted, double bearing design reduces shaft load and bearing wear when compared to our competitors’ typical cantilevered, overhung designs Slip-fit construction allows easy maintenance and on-site repairs with no special tools required Large internal flow path handles solids: 1% at 500μ; 8% at 100μ. Close-coupled configuration eliminates coupling and motor alignment issues No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps eliminate “Reportable Release” issues Handles toxic, noxious and corrosive liquids for leak-free pumping with increased safety to plant personnel and the environment Optional high-temperature construction to handle up to 660°F Optional baffled rear casing design for enhanced solids handling Material of Construction 316SS Alloy 20 Alloy B&C

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Pump - MPL Series - Magnatex Pumps, Inc.
Houston, TX, USA
Magnetic Drive Pump
MPL Series
Magnetic Drive Pump MPL Series
Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex® pumps give you higher efficiency with lower horsepower and a lower total cost of ownership. Standard SiC-X bearing system for enhanced dry running capability Straddle-mounted, double bearing design reduces shaft load and bearing wear when compared to our competitors’ typical cantilevered, overhung designs Slip-fit construction allows easy maintenance and on-site repairs with no special tools required Large internal flow path handles solids: 1% at 500μ; 8% at 100μ. Close-coupled configuration eliminates coupling and motor alignment issues No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps eliminate “Reportable Release” issues Handles toxic, noxious and corrosive liquids for leak-free pumping with increased safety to plant personnel and the environment Optional high-temperature construction to handle up to 660°F Optional baffled rear casing design for enhanced solids handling Material of Construction 316SS Alloy 20 Alloy B&C

Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex® pumps give you higher efficiency with lower horsepower and a lower total cost of ownership.

  • Standard SiC-X bearing system for enhanced dry running capability
  • Straddle-mounted, double bearing design reduces shaft load and bearing wear when compared to our competitors’ typical cantilevered, overhung designs
  • Slip-fit construction allows easy maintenance and on-site repairs with no special tools required
  • Large internal flow path handles solids: 1% at 500μ; 8% at 100μ.
  • Close-coupled configuration eliminates coupling and motor alignment issues
  • No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps eliminate “Reportable Release” issues
  • Handles toxic, noxious and corrosive liquids for leak-free pumping with increased safety to plant personnel and the environment
  • Optional high-temperature construction to handle up to 660°F
  • Optional baffled rear casing design for enhanced solids handling

Material of Construction

  • 316SS
  • Alloy 20
  • Alloy B&C
Supplier's Site

Technical Specifications

  Magnatex Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number MPL Series
Product Name Magnetic Drive Pump
Pump Type Centrifugal Pump; Injection Pump; Magnetic Drive Pump; ANSI, Acid Transfer, Process, Transfer, Variable Speed
Discharge Pressure ? to 225.0 psi (? to 158 m of Water)
Liquid Flow ? to 340.000 GPM (? to 1287.88 L/min)
Discharge Size 1.000 to 2.000 inch (25.4 to 50.8 mm)
Media Temperature -112 to 660 F (-80 to 349 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
S8A1-E95 460/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 8.000 inch (203 mm)
Power Source Electric Motor
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details