Magnatex Pumps, Inc. Sliding Vane Pumps V Modular

Description
Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Operating limits Max viscosity: 10000 cSt Max system pressure: 50 bar (standard), 150 bar (HP Version), Higher pressure version available on request. Flow up: to 2000 l/h Head up: to 48 bar Temperature range: from -147 °F (-100 °C) to +392 °F (+200°C) Electric motors: up to 5,5 kW Available ATEX II - / 2G cbk II C T2 - T5 Sealless sliding vane multistage modular pump with permanent magnet drive system, no mechanical seal.
Description
Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Operating limits Max viscosity: 10000 cSt Max system pressure: 50 bar (standard), 150 bar (HP Version), Higher pressure version available on request. Flow up: to 2000 l/h Head up: to 48 bar Temperature range: from -147 °F (-100 °C) to +392 °F (+200°C) Electric motors: up to 5,5 kW Available ATEX II - / 2G cbk II C T2 - T5 Sealless sliding vane multistage modular pump with permanent magnet drive system, no mechanical seal.

Suppliers

Company
Product
Description
Supplier Links
Sliding Vane Pumps - V Modular - Magnatex Pumps, Inc.
Houston, TX, USA
Sliding Vane Pumps
V Modular
Sliding Vane Pumps V Modular
Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Operating limits Max viscosity: 10000 cSt Max system pressure: 50 bar (standard), 150 bar (HP Version), Higher pressure version available on request. Flow up: to 2000 l/h Head up: to 48 bar Temperature range: from -147 °F (-100 °C) to +392 °F (+200°C) Electric motors: up to 5,5 kW Available ATEX II - / 2G cbk II C T2 - T5 Sealless sliding vane multistage modular pump with permanent magnet drive system, no mechanical seal.

Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity.

Operating limits

  • Max viscosity: 10000 cSt
  • Max system pressure: 50 bar (standard), 150 bar (HP Version), Higher pressure version available on request.
  • Flow up: to 2000 l/h
  • Head up: to 48 bar
  • Temperature range: from -147 °F (-100 °C) to +392 °F (+200°C)
  • Electric motors: up to 5,5 kW
  • Available ATEX II - / 2G cbk II C T2 - T5

Sealless sliding vane multistage modular pump with permanent magnet drive system, no mechanical seal.

Supplier's Site

Technical Specifications

  Magnatex Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number V Modular
Product Name Sliding Vane Pumps
Pump Type Magnetic Drive Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.3 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 3.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details