Magnatex Pumps, Inc. Datasheets for Pressure Blowers and Fans

Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted environment.
Pressure Blowers and Fans: Learn more

Product Name Notes
Features: Clockwise rotation with centerline exhaust Round flange for easy connection to standard ducting Easy removal of suction cone for ease of maintenance Highly efficient production system facilitates rapid order...
Features: High efficiency blowers custom engineered for trouble free operation in electrolytic soda plants Blowers are constructed with titanium impellers and FRP/titanium castings.
Features: Highly corrosion resistant FRP (fiberglass) construction High performance compared to our competitors Oil lubricated bearing system Belt driven with completely enclosed belt guard FRP (fiberglass) molded casing Easy maintenance...
Features: Highly corrosion resistant FRP fiberglass construction High performance compared to our competition Same great features as our FTF range except close coupled design, which eliminates belt drive maintenance and...
Features: Oil lubricated bearings are vastly superior to grease lubricated units Exclusive / proprietary molding method has become the standard for low volume, high pressure turbo blowers. Extremely easy maintenance...