Magnatex Pumps, Inc. Regenerative Turbine Vane Pumps MPT Series

Description
MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics at low flow rates and low NPSHa conditions. Standard SiC-X bearing system for enhanced dry running capability Straddle-mounted, inner magnet system, with bearings on both sides of the magnet, which reduces shaft and bearing loads when compared to our competitors’ overhung, cantilevered inner magnet designs Slip-fit construction that allows easy on-site maintenance, with no special tools or fixtures required Close coupled configuration eliminates coupling and motor alignment issues No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps eliminate “Reportable Release” issues Handles toxic, noxious and corrosive liquids for leak-free pumping with increased safety to plant personnel and the environment. Excellent for pumping entrained gases Excellent for low NPSHa applications Materials of Construction 316SS Titanium Alloy 20 Alloy B&C
Description
MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics at low flow rates and low NPSHa conditions. Standard SiC-X bearing system for enhanced dry running capability Straddle-mounted, inner magnet system, with bearings on both sides of the magnet, which reduces shaft and bearing loads when compared to our competitors’ overhung, cantilevered inner magnet designs Slip-fit construction that allows easy on-site maintenance, with no special tools or fixtures required Close coupled configuration eliminates coupling and motor alignment issues No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps eliminate “Reportable Release” issues Handles toxic, noxious and corrosive liquids for leak-free pumping with increased safety to plant personnel and the environment. Excellent for pumping entrained gases Excellent for low NPSHa applications Materials of Construction 316SS Titanium Alloy 20 Alloy B&C

Suppliers

Company
Product
Description
Supplier Links
Regenerative Turbine Vane Pumps - MPT Series - Magnatex Pumps, Inc.
Houston, TX, USA
Regenerative Turbine Vane Pumps
MPT Series
Regenerative Turbine Vane Pumps MPT Series
MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics at low flow rates and low NPSHa conditions. Standard SiC-X bearing system for enhanced dry running capability Straddle-mounted, inner magnet system, with bearings on both sides of the magnet, which reduces shaft and bearing loads when compared to our competitors’ overhung, cantilevered inner magnet designs Slip-fit construction that allows easy on-site maintenance, with no special tools or fixtures required Close coupled configuration eliminates coupling and motor alignment issues No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps eliminate “Reportable Release” issues Handles toxic, noxious and corrosive liquids for leak-free pumping with increased safety to plant personnel and the environment. Excellent for pumping entrained gases Excellent for low NPSHa applications Materials of Construction 316SS Titanium Alloy 20 Alloy B&C

MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better pump hydraulics at low flow rates and low NPSHa conditions.

  • Standard SiC-X bearing system for enhanced dry running capability
  • Straddle-mounted, inner magnet system, with bearings on both sides of the magnet, which reduces shaft and bearing loads when compared to our competitors’ overhung, cantilevered inner magnet designs
  • Slip-fit construction that allows easy on-site maintenance, with no special tools or fixtures required
  • Close coupled configuration eliminates coupling and motor alignment issues
  • No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps eliminate “Reportable Release” issues
  • Handles toxic, noxious and corrosive liquids for leak-free pumping with increased safety to plant personnel and the environment.
  • Excellent for pumping entrained gases
  • Excellent for low NPSHa applications

Materials of Construction

  • 316SS
  • Titanium
  • Alloy 20
  • Alloy B&C
Supplier's Site

Technical Specifications

  Magnatex Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number MPT Series
Product Name Regenerative Turbine Vane Pumps
Pump Type Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Turbine Pump; Acid Transfer, Process, Transfer, Variable Speed, Sub-ANSI
Discharge Pressure 232.0 psi (163 m of Water)
Liquid Flow ? to 40.000 GPM (? to 151.52 L/min)
Discharge Size 0.500 to 1.000 inch (12.7 to 25.4 mm)
Media Temperature -20 to 446 F (-29 to 230 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
SFDEV4D-X Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Trash Pump; Vortex Impeller Pump; Water Treatment Pump
Liquid Flow 3100.000 GPM (11742.42 L/min)
Discharge Size 4.000 inch (102 mm)
View Details
High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details