Magnatex Pumps, Inc. Datasheets for Motor Controllers

Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more

Product Name Notes
‘Big Drive’ Vector Control Capability in a micro drive - delivering outstanding performance for a wide range of demanding loads. Advanced Magnetic Flux Vector Control gives 120:1 speed range All...
Advanced performance makes it possible to support a wide range of variable speed applications from conveyance and chemical machines to line control applications such as winding and printing machines. Improved...
Built to optimize 3-phase motor control, saving energy for virtually all general purpose applications. UL Type 1, plenum rated, enclosure designs (NEMA 1) Built-in EMC filter FR-DU07 programming dial and...
Low Cost Sub-Micro VFD Digital setting dial with integrated display, making configuration fast and easy Control remotely or with built-in digital control Low cost and Mitsubishi Electric quality ensure solid...
The cost-effective variable speed control solution for general purpose applications. Magnetic Flux Vector Control Auto-tuning Selectable cooling fan operation mode Adjustable carrier frequency (0.7kHz to 14.5kHz) Compatible with FR-PU04 user...