Magnatex Pumps, Inc. Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits Max viscosity: 25000 cSt Max system pressure:... | |
| Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping... | |
| The long-coupled pump is connected to the B5 motor type by an elastic coupling. Operating limits Max viscosity: over 10000 cSt Max system pressure: 16 bar Higher pressure on request... |