Magnatex Pumps, Inc. Datasheets for DC Powered Pumps
DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
DC Powered Pumps: Learn more
| Product Name | Notes |
|---|---|
| Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex® | |
| Extremely rugged design, virgin PFA injection molded casing, magnetic drive, sealless, SiC rear casing, designed to ANSI dimensions. Rear casing can be flushed for solids. Maximum Flow: 140 gpm Maximum... | |
| Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of... | |
| lose coupled, compact, MP/MPH Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance... | |
| Magnatex®/ Texel® ME Series sub-ANSI pumps are dependable, durable, replaceable liner, magnetic drive pumps. They are the solution for low to medium flow, corrosive fluid applications. These pumps provide a... | |
| Magnatex/Texel MTA Series sealless, mag-drive pumps feature a transfer molded, mechanically attached PFA lining that is thicker and more uniform than our competitors’ roto-molded linings. Ideal for almost all industrial... | |
| Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release” issues. | |
| MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series,... | |
| The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical... | |
| The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to... |