Magnatex Pumps, Inc. Datasheets for Motor Speed Controllers

Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more

Product Name Notes
‘Big Drive’ Vector Control Capability in a micro drive - delivering outstanding performance for a wide range of demanding loads. Advanced Magnetic Flux Vector Control gives 120:1 speed range All...
Advanced performance makes it possible to support a wide range of variable speed applications from conveyance and chemical machines to line control applications such as winding and printing machines. Improved...
Built to optimize 3-phase motor control, saving energy for virtually all general purpose applications. UL Type 1, plenum rated, enclosure designs (NEMA 1) Built-in EMC filter FR-DU07 programming dial and...
Low Cost Sub-Micro VFD Digital setting dial with integrated display, making configuration fast and easy Control remotely or with built-in digital control Low cost and Mitsubishi Electric quality ensure solid...
The cost-effective variable speed control solution for general purpose applications. Magnetic Flux Vector Control Auto-tuning Selectable cooling fan operation mode Adjustable carrier frequency (0.7kHz to 14.5kHz) Compatible with FR-PU04 user...