Magnatex Pumps, Inc. Magnetic Drive sub-ANSI Pump MPH Series

Description
lose coupled, compact, MP/MPH Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex pumps give you higher efficiency with lower horsepower and a lower total cost of ownership. Standard SiC-X bearing system for enhanced dry running capability Straddle-mounted, double bearing design reduces shaft load and bearing wear when compared to our competitors’ typical cantilevered, overhung designs Slip-fit construction allows easy maintenance and on-site repairs with no special tools required Large internal flow path handles solids: 1% at 500μ; 8% at 100μ. Close coupled configuration eliminates coupling and motor alignment issues No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps eliminate “Reportable Release” issues Handles toxic, noxious and corrosive liquids for leak-free pumping with increased safety to plant personnel and the environment Optional high-temperature construction to handle up to 660°F Optional baffled rear casing design for enhanced solids handling Materials of Construction 316SS Alloy 20 Alloy B&C 304SS
Description
lose coupled, compact, MP/MPH Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex pumps give you higher efficiency with lower horsepower and a lower total cost of ownership. Standard SiC-X bearing system for enhanced dry running capability Straddle-mounted, double bearing design reduces shaft load and bearing wear when compared to our competitors’ typical cantilevered, overhung designs Slip-fit construction allows easy maintenance and on-site repairs with no special tools required Large internal flow path handles solids: 1% at 500μ; 8% at 100μ. Close coupled configuration eliminates coupling and motor alignment issues No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps eliminate “Reportable Release” issues Handles toxic, noxious and corrosive liquids for leak-free pumping with increased safety to plant personnel and the environment Optional high-temperature construction to handle up to 660°F Optional baffled rear casing design for enhanced solids handling Materials of Construction 316SS Alloy 20 Alloy B&C 304SS

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive sub-ANSI Pump - MPH Series - Magnatex Pumps, Inc.
Houston, TX, USA
Magnetic Drive sub-ANSI Pump
MPH Series
Magnetic Drive sub-ANSI Pump MPH Series
lose coupled, compact, MP/MPH Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex pumps give you higher efficiency with lower horsepower and a lower total cost of ownership. Standard SiC-X bearing system for enhanced dry running capability Straddle-mounted, double bearing design reduces shaft load and bearing wear when compared to our competitors’ typical cantilevered, overhung designs Slip-fit construction allows easy maintenance and on-site repairs with no special tools required Large internal flow path handles solids: 1% at 500μ; 8% at 100μ. Close coupled configuration eliminates coupling and motor alignment issues No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps eliminate “Reportable Release” issues Handles toxic, noxious and corrosive liquids for leak-free pumping with increased safety to plant personnel and the environment Optional high-temperature construction to handle up to 660°F Optional baffled rear casing design for enhanced solids handling Materials of Construction 316SS Alloy 20 Alloy B&C 304SS

lose coupled, compact, MP/MPH Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex pumps give you higher efficiency with lower horsepower and a lower total cost of ownership.

  • Standard SiC-X bearing system for enhanced dry running capability
  • Straddle-mounted, double bearing design reduces shaft load and bearing wear when compared to our competitors’ typical cantilevered, overhung designs
  • Slip-fit construction allows easy maintenance and on-site repairs with no special tools required
  • Large internal flow path handles solids: 1% at 500μ; 8% at 100μ.
  • Close coupled configuration eliminates coupling and motor alignment issues
  • No expensive mechanical seals; eliminates costly shutdowns and pump repair, which helps eliminate “Reportable Release” issues
  • Handles toxic, noxious and corrosive liquids for leak-free pumping with increased safety to plant personnel and the environment
  • Optional high-temperature construction to handle up to 660°F
  • Optional baffled rear casing design for enhanced solids handling

Materials of Construction

  • 316SS
  • Alloy 20
  • Alloy B&C
  • 304SS
Supplier's Site

Technical Specifications

  Magnatex Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number MPH Series
Product Name Magnetic Drive sub-ANSI Pump
Pump Type Centrifugal Pump; Injection Pump; Magnetic Drive Pump; Acid Transfer, Process, Transfer, Variable Speed
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 150.000 to 340.000 GPM (568.18 to 1287.88 L/min)
Discharge Size 0.470 to 0.710 inch (11.94 to 18.03 mm)
HP 10.00 to 30.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
W Series Aluminum Pumps - W900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4003.0 to 4351.1 psi (2814 to 3059 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details