Magnatex Pumps, Inc. Sliding Vane Pumps Vanemag

Description
Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits Max viscosity 10000 cSt Max system pressure: 50 bar (standard) 150 bar (HP Version). Higher pressure version available on request. Flow up to 3000 l/h Head up to 14 bar. Temperature range from -147 °F (-100 °C) to +392°F (+200 °C) Electric motors: from 0,25 up to 2,2 kW Sealless Sliding Vane pump with permanent magnet drive system, no mechanical seal.
Description
Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits Max viscosity 10000 cSt Max system pressure: 50 bar (standard) 150 bar (HP Version). Higher pressure version available on request. Flow up to 3000 l/h Head up to 14 bar. Temperature range from -147 °F (-100 °C) to +392°F (+200 °C) Electric motors: from 0,25 up to 2,2 kW Sealless Sliding Vane pump with permanent magnet drive system, no mechanical seal.

Suppliers

Company
Product
Description
Supplier Links
Sliding Vane Pumps - Vanemag - Magnatex Pumps, Inc.
Houston, TX, USA
Sliding Vane Pumps
Vanemag
Sliding Vane Pumps Vanemag
Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style. Operating limits Max viscosity 10000 cSt Max system pressure: 50 bar (standard) 150 bar (HP Version). Higher pressure version available on request. Flow up to 3000 l/h Head up to 14 bar. Temperature range from -147 °F (-100 °C) to +392°F (+200 °C) Electric motors: from 0,25 up to 2,2 kW Sealless Sliding Vane pump with permanent magnet drive system, no mechanical seal.

Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity.

Close-coupled drivers are conventional drivers mounted directly to pumps frame. No base, coupling or guards are required for this mounting style.

Operating limits

  • Max viscosity 10000 cSt
  • Max system pressure: 50 bar (standard) 150 bar (HP Version). Higher pressure version available on request.
  • Flow up to 3000 l/h
  • Head up to 14 bar.
  • Temperature range from -147 °F (-100 °C) to +392°F (+200 °C)
  • Electric motors: from 0,25 up to 2,2 kW

Sealless Sliding Vane pump with permanent magnet drive system, no mechanical seal.

Supplier's Site

Technical Specifications

  Magnatex Pumps, Inc.
Product Category Liquid Handling Pumps
Product Number Vanemag
Product Name Sliding Vane Pumps
Pump Type Magnetic Drive Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details