Image Supply, Inc. Hillyard 2.5 L Pump Sprayer 26321

Description
Lightweight, hand-held polyethylene sprayer for the professional user. Plastic cone nozzle adjusts from mist to long range spray. Tank is chemcial resistant. 7" corrosion-resistant plastic pump. High impact plastic head and handle with finger grip. ea
Description
Lightweight, hand-held polyethylene sprayer for the professional user. Plastic cone nozzle adjusts from mist to long range spray. Tank is chemcial resistant. 7" corrosion-resistant plastic pump. High impact plastic head and handle with finger grip. ea

Suppliers

Company
Product
Description
Supplier Links
Hillyard 2.5 L Pump Sprayer - 26321 - Image Supply, Inc.
Lumberton, NC, USA
Hillyard 2.5 L Pump Sprayer
26321
Hillyard 2.5 L Pump Sprayer 26321
Lightweight, hand-held polyethylene sprayer for the professional user. Plastic cone nozzle adjusts from mist to long range spray. Tank is chemcial resistant. 7" corrosion-resistant plastic pump. High impact plastic head and handle with finger grip. ea

Lightweight, hand-held polyethylene sprayer for the professional user. Plastic cone nozzle adjusts from mist to long range spray. Tank is chemcial resistant. 7" corrosion-resistant plastic pump. High impact plastic head and handle with finger grip.

ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Liquid Handling Pumps
Product Number 26321
Product Name Hillyard 2.5 L Pump Sprayer
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S15_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 106.000 GPM (0.00 to 401.52 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details